Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Yellow |
External Diameter | 8.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Yellow |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PCB |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Vertical |
Insulation Resistance | 1Gohm |
Operating Temperature Max | +70°C |
Operating Temperature Min | -20°C |
Pin Diameter | 3.2mm |
Standard | JEITA RC-5231 |
Voltage Rating VAC | 34V |
Lumberg BTOR 1 RCA Phono PC Mount Socket Yellow | Rapid Electronics |
SOCKET, RCA, PCB, YELLOW | element14 |
Rca (Phono) Audio/Video Connector, Socket, 8.3 Mm, 2, Yellow, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg BTOR 1 YELLOW | Newark Electronics |
Where can I find additional details, specifications and documents for a BTOR 1 YELLOW?
Additional datasheets, footprints and schematics for BTOR 1 YELLOW are listed on our Part Details page. You can also find images and similar parts to BTOR 1 YELLOW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTOR 1 YELLOW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTOR 1 YELLOW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTOR 1 YELLOW fall under?
The BTOR 1 YELLOW is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to BTOR 1 YELLOW when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTOR 1 YELLOW you can contact the distributor directly for product support, shipping queries etc.
Is the BTOR 1 YELLOW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTOR 1 YELLOW have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for BTOR 1 YELLOW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTOR 1 YELLOW often in real-time on the comparison pages.
What if I can't find stock of BTOR 1 YELLOW?
You can fill out our help required form which you can use to request a quote for BTOR 1 YELLOW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.