Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | - |
External Diameter | 8.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Contact Resistance | 50mohm |
Contact Termination | Through Hole Vertical |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Standard | JEITA RC-5231 |
Working Voltage | 34VDC |
CONNECTOR, RCA, JACK, 2 WAY | element14 |
Rca (Phono) Audio/Video Connector, Socket, 8.3 Mm, 2, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg BTOR 1 | Newark Electronics |
Where can I find additional details, specifications and documents for a BTOR 1?
Additional datasheets, footprints and schematics for BTOR 1 are listed on our Part Details page. You can also find images and similar parts to BTOR 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTOR 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTOR 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTOR 1 fall under?
The BTOR 1 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to BTOR 1 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTOR 1 you can contact the distributor directly for product support, shipping queries etc.
Is the BTOR 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTOR 1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BTOR 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTOR 1 often in real-time on the comparison pages.
What if I can't find stock of BTOR 1?
You can fill out our help required form which you can use to request a quote for BTOR 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.