Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Black |
External Diameter | 4mm |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Mounting | Chassis Mount |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Rca (Phono) Audio/Video Connector, Socket, 4 Mm, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant: Yes |Lumberg BTO 1 VS | Newark Electronics |
RECEPTACLE, 4MM PHONO, PANEL, 2WAY | element14 |
Where can I find additional details, specifications and documents for a BTO 1 VS?
Additional datasheets, footprints and schematics for BTO 1 VS are listed on our Part Details page. You can also find images and similar parts to BTO 1 VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTO 1 VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTO 1 VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTO 1 VS fall under?
The BTO 1 VS is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to BTO 1 VS when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTO 1 VS you can contact the distributor directly for product support, shipping queries etc.
Is the BTO 1 VS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTO 1 VS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTO 1 VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTO 1 VS often in real-time on the comparison pages.
What if I can't find stock of BTO 1 VS?
You can fill out our help required form which you can use to request a quote for BTO 1 VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.