Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Red |
External Diameter | 4mm |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Red |
Connector Mounting | Chassis Mount |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Rca (Phono) Audio/Video Connector, Socket, 4 Mm, 2, Red, Metal Body, Gold Plated Contacts Rohs Compliant: Yes |Lumberg BTO 1 VR | Newark Electronics |
SOCKET, PHONO, RED | element14 |
Where can I find additional details, specifications and documents for a BTO 1 VR?
Additional datasheets, footprints and schematics for BTO 1 VR are listed on our Part Details page. You can also find images and similar parts to BTO 1 VR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTO 1 VR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTO 1 VR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTO 1 VR fall under?
The BTO 1 VR is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to BTO 1 VR when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTO 1 VR you can contact the distributor directly for product support, shipping queries etc.
Is the BTO 1 VR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTO 1 VR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTO 1 VR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTO 1 VR often in real-time on the comparison pages.
What if I can't find stock of BTO 1 VR?
You can fill out our help required form which you can use to request a quote for BTO 1 VR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.