Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Input Power | 135W |
No Load Speed | 32000rpm |
Product Range | - |
Plug Type | UK |
Where can I find additional details, specifications and documents for a BT-MG 135/1?
Additional datasheets, footprints and schematics for BT-MG 135/1 are listed on our Part Details page. You can also find images and similar parts to BT-MG 135/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-MG 135/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-MG 135/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-MG 135/1 fall under?
The BT-MG 135/1 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to BT-MG 135/1 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-MG 135/1 you can contact the distributor directly for product support, shipping queries etc.
Is the BT-MG 135/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT-MG 135/1 have stock available?
There is no stock from authorised distributors for BT-MG 135/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-MG 135/1 often in real-time on the comparison pages.
What if I can't find stock of BT-MG 135/1?
You can fill out our help required form which you can use to request a quote for BT-MG 135/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.