Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 2.0 |
---|---|
Supply Voltage Min | 3.6V |
Supply Voltage Max | 5V |
Signal Range Max | 1km |
Data Rate | 300Kbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -87dBm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BTM402-03?
Additional datasheets, footprints and schematics for BTM402-03 are listed on our Part Details page. You can also find images and similar parts to BTM402-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTM402-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTM402-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTM402-03 fall under?
The BTM402-03 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BTM402-03 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTM402-03 you can contact the distributor directly for product support, shipping queries etc.
Is the BTM402-03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BTM402-03 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BTM402-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTM402-03 often in real-time on the comparison pages.
What if I can't find stock of BTM402-03?
You can fill out our help required form which you can use to request a quote for BTM402-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.