Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.18
|
No stock
|
Buy Now |
Resolution | 240 x 64 |
---|---|
Display Appearance | White on Blue |
Logic Voltage | 3V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transmissive |
LCD Display Type | BSTN |
Module Size | 120mm x 44.8mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COG |
Backlighting Colour | White LED |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LCD, COG 240X64 W/T FSTN, WHITE B/L | Farnell |
Where can I find additional details, specifications and documents for a BTHQ240064AVB1-COG-EMN-LEDWHITE?
Additional datasheets, footprints and schematics for BTHQ240064AVB1-COG-EMN-LEDWHITE are listed on our Part Details page. You can also find images and similar parts to BTHQ240064AVB1-COG-EMN-LEDWHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ240064AVB1-COG-EMN-LEDWHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ240064AVB1-COG-EMN-LEDWHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ240064AVB1-COG-EMN-LEDWHITE fall under?
The BTHQ240064AVB1-COG-EMN-LEDWHITE is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ240064AVB1-COG-EMN-LEDWHITE when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ240064AVB1-COG-EMN-LEDWHITE you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ240064AVB1-COG-EMN-LEDWHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ240064AVB1-COG-EMN-LEDWHITE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BTHQ240064AVB1-COG-EMN-LEDWHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ240064AVB1-COG-EMN-LEDWHITE often in real-time on the comparison pages.
What if I can't find stock of BTHQ240064AVB1-COG-EMN-LEDWHITE?
You can fill out our help required form which you can use to request a quote for BTHQ240064AVB1-COG-EMN-LEDWHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.