Status: | Unknown |
---|---|
Series: | BTHQ21608VSS Series |
RoHS: | Unknown |
Character Count x Line | 16 x 2 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Japanese |
Display Mode | Reflective |
Character Size | 9.22mm |
LCD Display Type | STN |
Module Size | 122mm x 43mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COB |
Backlighting Colour | No Backlight |
Product Range | BTHQ21608VSS Series |
SVHC | No SVHC (15-Jan-2018) |
Lcd Module, Alphanumeric, 16X2 | Newark Electronics |
LCD MODULE, ALPHANUMERIC, 16X2 | element14 |
Where can I find additional details, specifications and documents for a BTHQ21608VSS-SRE?
Additional datasheets, footprints and schematics for BTHQ21608VSS-SRE are listed on our Part Details page. You can also find images and similar parts to BTHQ21608VSS-SRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ21608VSS-SRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ21608VSS-SRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ21608VSS-SRE fall under?
The BTHQ21608VSS-SRE is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ21608VSS-SRE when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ21608VSS-SRE you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ21608VSS-SRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ21608VSS-SRE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTHQ21608VSS-SRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ21608VSS-SRE often in real-time on the comparison pages.
What if I can't find stock of BTHQ21608VSS-SRE?
You can fill out our help required form which you can use to request a quote for BTHQ21608VSS-SRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.