Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.87
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$26.87
|
50
in stock
|
Buy Now |
Accessory Type | Banding Adapter |
---|---|
For Use With | MIL-DTL-38999 Series III & IV Connectors |
Connector Shell Size | 13 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
BTH1-13-08-1-B | TTI Europe |
Where can I find additional details, specifications and documents for a BTH1-13-08-1-B?
Additional datasheets, footprints and schematics for BTH1-13-08-1-B are listed on our Part Details page. You can also find images and similar parts to BTH1-13-08-1-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTH1-13-08-1-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTH1-13-08-1-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTH1-13-08-1-B fall under?
The BTH1-13-08-1-B is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BTH1-13-08-1-B when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTH1-13-08-1-B you can contact the distributor directly for product support, shipping queries etc.
Is the BTH1-13-08-1-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTH1-13-08-1-B have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for BTH1-13-08-1-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTH1-13-08-1-B often in real-time on the comparison pages.
What if I can't find stock of BTH1-13-08-1-B?
You can fill out our help required form which you can use to request a quote for BTH1-13-08-1-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.