BTCS5-25MCFCCCT Bliley Technologies Parts by Bliley Technologies

VC-TCXO 25MHZ CMOS/TTL 5MM X 3.2MM

Status: Unknown
Series: BTCS5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.95

Distributor Stock
Logo for Farnell
Farnell
from US$12.89
No stock
Buy Now
Logo for element14
element14
from US$11.95
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 25MHz
Frequency Stability + / - 1ppm
Oscillator Output Compatibility CMOS / TTL
Supply Voltage Nom 3V
Oscillator Case SMD 5mm x 3.2mm
Product Range BTCS5 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

VC-TCXO, 25MHZ, CMOS/TTL, 5MM X 3.2MM | Farnell
Vc-Tcxo, 25Mhz, Cmos/Ttl, 5Mm X 3.2Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTCS5-25MCFCCCT?

Additional datasheets, footprints and schematics for BTCS5-25MCFCCCT are listed on our Part Details page. You can also find images and similar parts to BTCS5-25MCFCCCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTCS5-25MCFCCCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTCS5-25MCFCCCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTCS5-25MCFCCCT fall under?

The BTCS5-25MCFCCCT is listed under Bliley Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to BTCS5-25MCFCCCT when available in the Bliley Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTCS5-25MCFCCCT you can contact the distributor directly for product support, shipping queries etc.

Is the BTCS5-25MCFCCCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BTCS5-25MCFCCCT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BTCS5-25MCFCCCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTCS5-25MCFCCCT often in real-time on the comparison pages.

What if I can't find stock of BTCS5-25MCFCCCT?

You can fill out our help required form which you can use to request a quote for BTCS5-25MCFCCCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay