Status: | Unknown |
---|---|
Series: | BTCS5 Series |
RoHS: | Unknown |
Frequency Nom | 40MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | BTCS5 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Vc-Tcxo, 40Mhz, Clipped Sine, 5 X 3.2Mm | Newark Electronics |
VC-TCXO, 40MHZ, CLIPPED SINE, 5 X 3.2MM | element14 |
Where can I find additional details, specifications and documents for a BTCS5-40MCFACBT?
Additional datasheets, footprints and schematics for BTCS5-40MCFACBT are listed on our Part Details page. You can also find images and similar parts to BTCS5-40MCFACBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTCS5-40MCFACBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTCS5-40MCFACBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTCS5-40MCFACBT fall under?
The BTCS5-40MCFACBT is listed under Bliley Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BTCS5-40MCFACBT when available in the Bliley Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTCS5-40MCFACBT you can contact the distributor directly for product support, shipping queries etc.
Is the BTCS5-40MCFACBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTCS5-40MCFACBT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTCS5-40MCFACBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTCS5-40MCFACBT often in real-time on the comparison pages.
What if I can't find stock of BTCS5-40MCFACBT?
You can fill out our help required form which you can use to request a quote for BTCS5-40MCFACBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.