Status: | Unknown |
---|---|
Series: | B-TAP Series |
RoHS: | Compliant |
Product Range | B-TAP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Terminal Type | Wire Splice |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal | Newark Electronics |
B-TAP Insul Pierce Tap Connector Main 2/0-4, Tap 10-14 | Ideal Industries BTC2/0-14 | RS Americas |
Where can I find additional details, specifications and documents for a BTC2/0-14?
Additional datasheets, footprints and schematics for BTC2/0-14 are listed on our Part Details page. You can also find images and similar parts to BTC2/0-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTC2/0-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTC2/0-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTC2/0-14 fall under?
The BTC2/0-14 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to BTC2/0-14 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTC2/0-14 you can contact the distributor directly for product support, shipping queries etc.
Is the BTC2/0-14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BTC2/0-14 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for BTC2/0-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTC2/0-14 often in real-time on the comparison pages.
What if I can't find stock of BTC2/0-14?
You can fill out our help required form which you can use to request a quote for BTC2/0-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.