Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Connector Body Style | Straight Terminator |
Coaxial Termination | - |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Frequency Max | - |
Product Range | - |
Rf/Coaxial, Bnc, Straight, 50 Ohm | Newark Electronics |
RF/COAXIAL, BNC, STRAIGHT, 50 OHM | element14 |
BNC Terminator, Male, use with RG58 (50Ohms | L-com BTB5MD | RS Americas |
Where can I find additional details, specifications and documents for a BTB5MD?
Additional datasheets, footprints and schematics for BTB5MD are listed on our Part Details page. You can also find images and similar parts to BTB5MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB5MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB5MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB5MD fall under?
The BTB5MD is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BTB5MD when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB5MD you can contact the distributor directly for product support, shipping queries etc.
Is the BTB5MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTB5MD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BTB5MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB5MD often in real-time on the comparison pages.
What if I can't find stock of BTB5MD?
You can fill out our help required form which you can use to request a quote for BTB5MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.