Status: | Active |
---|---|
Series: | BTB26 |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
889
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
1,221
in stock
|
Buy Now | |
element14
from US$3.32
|
889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.01
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
2,610
in stock
|
Buy Now | |
Future Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
Schukat Electronic
from US$1.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS13701 800 V and 600 V, 25 A standard Triacs in TOP3 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac,600 V,30 A,250 A,80 Ma,1.5 V Rohs Compliant: Yes |Stmicroelectronics BTB26-600BRG | Newark Electronics |
TRIAC, 25A, 600V, TOP-3 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 260A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
BTB26 Series 600 Vdrm 25 A Flange Mount Standard Triac AC Switch - TOP-3 | Future Electronics |
Triac 25A 600V 50mA TOP3 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BTB26-600BRG?
Additional datasheets, footprints and schematics for BTB26-600BRG are listed on our Part Details page. You can also find images and similar parts to BTB26-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB26-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB26-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB26-600BRG fall under?
The BTB26-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB26-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB26-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB26-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB26-600BRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BTB26-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB26-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTB26-600BRG?
You can fill out our help required form which you can use to request a quote for BTB26-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.