Status: | Active |
---|---|
Series: | BTB24 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
103
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
element14
from US$1.36
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 260A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB24 Series 800 V 25 A Flange Mount Snubberless Triac - TO-220AB | Future Electronics |
TRIAC, 25A, 800V, TO-220AB-3 | Farnell |
Thyristor |Stmicroelectronics BTB24-800CWRG | Newark Electronics |
Where can I find additional details, specifications and documents for a BTB24-800CWRG?
Additional datasheets, footprints and schematics for BTB24-800CWRG are listed on our Part Details page. You can also find images and similar parts to BTB24-800CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB24-800CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB24-800CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB24-800CWRG fall under?
The BTB24-800CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB24-800CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB24-800CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB24-800CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB24-800CWRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for BTB24-800CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB24-800CWRG often in real-time on the comparison pages.
What if I can't find stock of BTB24-800CWRG?
You can fill out our help required form which you can use to request a quote for BTB24-800CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.