Status: | Active |
---|---|
Series: | BTB24 |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
52
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
68,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
3,483
in stock
|
Buy Now | |
element14
from US$1.64
|
2,673
in stock
|
Buy Now | |
Farnell
from US$1.56
|
2,673
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
213
in stock
|
Buy Now | |
Micros
from US$1.90
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
142
in stock
|
Buy Now | |
Avnet Silica
-
|
54,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTB24 Series 800 Vdrm 25 A Flange Mount Snubberless Triac AC Switch - TO-220AB | Future Electronics |
Triac,800 V,50 Ma,25 A,250 A,75 Ma,1.3 V Rohs Compliant: Yes |Stmicroelectronics BTB24-800BWRG | Newark Electronics |
TRIAC, 800V, 25A, TO-220AB-3 | element14 |
Thyristor TRIAC 800V 260A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
ST Triac, 800V, 25A, TO-220AB | Distrelec |
Triac | Micros |
Thyristor Triac 25A 800V TO-220AB | RS |
Where can I find additional details, specifications and documents for a BTB24-800BWRG?
Additional datasheets, footprints and schematics for BTB24-800BWRG are listed on our Part Details page. You can also find images and similar parts to BTB24-800BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB24-800BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB24-800BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB24-800BWRG fall under?
The BTB24-800BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB24-800BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB24-800BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB24-800BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB24-800BWRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BTB24-800BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB24-800BWRG often in real-time on the comparison pages.
What if I can't find stock of BTB24-800BWRG?
You can fill out our help required form which you can use to request a quote for BTB24-800BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.