Status: | Active |
---|---|
Series: | BTB10 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,541
in stock
|
Buy Now | |
element14
from US$0.55
|
1,541
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,541
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
302
in stock
|
Buy Now | |
Avnet Silica
-
|
13,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q, Snubberless™) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2002/95/EC) compliant |
Product Specifications |
---|
DS3165 10 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics BTB10-600BWRG | Newark Electronics |
TRIAC, 600V, 10A, TO-220AB-3 | element14 |
BTB10 Series 600 Vdrm 10 A Flange Mount Snubberless Triac AC Switch - TO-220AB | Future Electronics |
Triac | Transfer Multisort Elektronik |
Thyristor Triac 10A 600V TO-220AB | RS |
Where can I find additional details, specifications and documents for a BTB10-600BWRG?
Additional datasheets, footprints and schematics for BTB10-600BWRG are listed on our Part Details page. You can also find images and similar parts to BTB10-600BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB10-600BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB10-600BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB10-600BWRG fall under?
The BTB10-600BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB10-600BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB10-600BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB10-600BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB10-600BWRG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BTB10-600BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB10-600BWRG often in real-time on the comparison pages.
What if I can't find stock of BTB10-600BWRG?
You can fill out our help required form which you can use to request a quote for BTB10-600BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.