Status: | Active |
---|---|
Series: | BTB08 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,111
in stock
|
Buy Now | |
element14
from US$0.59
|
3,111
in stock
|
Buy Now | |
Farnell
from US$0.57
|
3,111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
256
in stock
|
Buy Now | |
Avnet Silica
-
|
3,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600V, 8A, To-220Ab | Newark Electronics |
TRIAC, 8A, 600V, TO-220AB | element14 |
TRIAC 600V 8A 50mA Standard TO-220AB | RS |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB08 Series 600 Vdrm 8 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB08-600BRG?
Additional datasheets, footprints and schematics for BTB08-600BRG are listed on our Part Details page. You can also find images and similar parts to BTB08-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB08-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB08-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB08-600BRG fall under?
The BTB08-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB08-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB08-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB08-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB08-600BRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BTB08-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB08-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTB08-600BRG?
You can fill out our help required form which you can use to request a quote for BTB08-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.