Status: | Active |
---|---|
Series: | BTB04-600SL |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
98,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
843
in stock
|
Buy Now | |
element14
from US$0.45
|
843
in stock
|
Buy Now | |
Farnell
from US$0.42
|
843
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
139
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Specifications |
---|
DS2705 STANDARD 4A TRIAC |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTB04 Series 600 Vdrm 4 A Flange Mount Standard General Purpose Triac - TO-220AB | Future Electronics |
Triac, 600V, 4A, To-220Ab | Newark Electronics |
Triac, 4A 600V TO-220AB | element14 |
TRIAC, 4A, 600V, TO-220AB | Farnell |
Triac | Transfer Multisort Elektronik |
Standard triac,BTB04-600SL 4A 600V | RS |
Thyristor TRIAC 600V 38A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a BTB04-600SL?
Additional datasheets, footprints and schematics for BTB04-600SL are listed on our Part Details page. You can also find images and similar parts to BTB04-600SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB04-600SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB04-600SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB04-600SL fall under?
The BTB04-600SL is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB04-600SL when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB04-600SL you can contact the distributor directly for product support, shipping queries etc.
Is the BTB04-600SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB04-600SL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BTB04-600SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB04-600SL often in real-time on the comparison pages.
What if I can't find stock of BTB04-600SL?
You can fill out our help required form which you can use to request a quote for BTB04-600SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.