Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 25A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 75mA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Triac, 25A, 800V, To-220Ab | Newark Electronics |
TRIAC, 25A, 800V, TO-220AB | element14 |
Thyristor TRIAC 800V 3-Pin TO-220AB Rail | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BTA425Y-800BTQ?
Additional datasheets, footprints and schematics for BTA425Y-800BTQ are listed on our Part Details page. You can also find images and similar parts to BTA425Y-800BTQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA425Y-800BTQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA425Y-800BTQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA425Y-800BTQ fall under?
The BTA425Y-800BTQ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BTA425Y-800BTQ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA425Y-800BTQ you can contact the distributor directly for product support, shipping queries etc.
Is the BTA425Y-800BTQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA425Y-800BTQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for BTA425Y-800BTQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA425Y-800BTQ often in real-time on the comparison pages.
What if I can't find stock of BTA425Y-800BTQ?
You can fill out our help required form which you can use to request a quote for BTA425Y-800BTQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.