Status: | Active |
---|---|
Series: | BTA41 |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
75
in stock
|
Buy Now | |
element14
from US$5.15
|
6,430
in stock
|
Buy Now | |
Farnell
from US$4.91
|
6,430
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
4,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.01
|
3,479
in stock
|
Buy Now | |
Schukat Electronic
from US$2.04
|
2,220
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
1,510
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
1,182
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
286
in stock
|
Buy Now | |
Micros
from US$1.98
|
212
in stock
|
Buy Now | |
Distrelec
from US$5.63
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$5.67
|
28
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,160
in stock
|
Buy Now | |
Avnet Silica
-
|
510
in stock
|
Buy Now |
High current Triac |
Low thermal resistance |
BTA40 and BTA41 UL1557 recognized components (file ref: 81734) |
RoHS (2002/95/EC) compliant packages |
UL-94, V0 flammability package resin compliance |
Product Specifications |
---|
DS2111 800 V and 600 V, 40 A standard Triacs in TOP3 and RD91 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 40A, 600V, TOP-3 | element14 |
BTA41 Series 600 Vdrm 41 A Flange Mount Standard Triac Thyristor - TOP-3 | Future Electronics |
Triac | Transfer Multisort Elektronik |
Triac 40A 600V 50mA TOP3 | Schukat Electronic |
Thyristor TRIAC 600V 420A 3-Pin(3+Tab) TOP Insulated Tube | Avnet America |
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics BTA41-600BRG | Newark Electronics |
ST Triac, 600V, 40A, TO-3 | Distrelec |
TRIAC 40A 600V TOP3 | RS |
ST BTA41-600B 40A 600V Isolated Triac | Rapid Electronics |
Where can I find additional details, specifications and documents for a BTA41-600BRG?
Additional datasheets, footprints and schematics for BTA41-600BRG are listed on our Part Details page. You can also find images and similar parts to BTA41-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA41-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA41-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA41-600BRG fall under?
The BTA41-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA41-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA41-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA41-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA41-600BRG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for BTA41-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA41-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTA41-600BRG?
You can fill out our help required form which you can use to request a quote for BTA41-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.