Status: | Active |
---|---|
Series: | BTA40 |
RoHS: | Compliant |
Prices starting from US$4.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
2,524
in stock
|
Buy Now | |
Farnell
from US$7.34
|
2,524
in stock
|
Buy Now | |
element14
from US$7.90
|
2,523
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.05
|
486
in stock
|
Buy Now | |
Distrelec
from US$12.22
|
167
in stock
|
Buy Now | |
Micros
from US$7.79
|
93
in stock
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$4.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High current Triac |
Low thermal resistance |
BTA40 and BTA41 UL1557 recognized components (file ref: 81734) |
RoHS (2002/95/EC) compliant packages |
UL-94, V0 flammability package resin compliance |
Product Specifications |
---|
DS2111 800 V and 600 V, 40 A standard Triacs in TOP3 and RD91 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA40-800B | Newark Electronics |
TRIAC, 40A, 800V, RD-91 | Farnell |
Triac | Transfer Multisort Elektronik |
ST Triac, 800V, 40A, RD91 | Distrelec |
Thyristor Triac 40A 800V RD-91 | RS |
BTA40 Series 800 Vdrm 40 A Flange Mount Standard Triac Thyristor - RD-91 | Future Electronics |
Thyristor TRIAC 800V 420A 3-Pin RD-91 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BTA40-800B?
Additional datasheets, footprints and schematics for BTA40-800B are listed on our Part Details page. You can also find images and similar parts to BTA40-800B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA40-800B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA40-800B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA40-800B fall under?
The BTA40-800B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA40-800B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA40-800B you can contact the distributor directly for product support, shipping queries etc.
Is the BTA40-800B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA40-800B have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BTA40-800B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA40-800B often in real-time on the comparison pages.
What if I can't find stock of BTA40-800B?
You can fill out our help required form which you can use to request a quote for BTA40-800B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.