Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 35mA |
Current It av | - |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Operating Temperature Min | -40°C |
Thyristor Case | TO-220AB |
BTA25 Series 600 Vdrm 25 A Flange Mount Standard Triac Thyristor - TO-220-3 | Future Electronics |
25A 600V TRIAC 35MA TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a BTA25-600CW3G?
Additional datasheets, footprints and schematics for BTA25-600CW3G are listed on our Part Details page. You can also find images and similar parts to BTA25-600CW3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA25-600CW3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA25-600CW3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA25-600CW3G fall under?
The BTA25-600CW3G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BTA25-600CW3G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA25-600CW3G you can contact the distributor directly for product support, shipping queries etc.
Is the BTA25-600CW3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA25-600CW3G have stock available?
Authorised distributors including Farnell, Future Electronics and TTI Europe have stock available or on a lead time for BTA25-600CW3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA25-600CW3G often in real-time on the comparison pages.
What if I can't find stock of BTA25-600CW3G?
You can fill out our help required form which you can use to request a quote for BTA25-600CW3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.