Status: | Active |
---|---|
Series: | BTA25 |
RoHS: | Compliant |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
1,053
in stock
|
Buy Now | |
Schukat Electronic
from US$6.13
|
515
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.67
|
341
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
302
in stock
|
Buy Now | |
Future Electronics
from US$5.20
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
element14
from US$6.25
|
-
|
Buy Now | |
Farnell
from US$5.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS13703 800 V and 600 V, 25 A standard Triacs in RD91 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC 600V 30A Standard RD-91 | RS |
Triac 25A 600V 50mA RD91 | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
ST Triac, 600V, 25A, RD91 | Distrelec |
BTA25 Series 600 Vdrm 25 A Flange Mount Standard Triac Thyristor - RD-91 | Future Electronics |
Triac, 600 V, 50 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA25-600B | Newark Electronics |
Thyristor TRIAC 600V 260A 3-Pin RD-91 Bag | Avnet America |
TRIAC, 25A, 600V, RD-91 | element14 |
Where can I find additional details, specifications and documents for a BTA25-600B?
Additional datasheets, footprints and schematics for BTA25-600B are listed on our Part Details page. You can also find images and similar parts to BTA25-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA25-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA25-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA25-600B fall under?
The BTA25-600B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA25-600B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA25-600B you can contact the distributor directly for product support, shipping queries etc.
Is the BTA25-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA25-600B have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Distrelec and Future Electronics have stock available or on a lead time for BTA25-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA25-600B often in real-time on the comparison pages.
What if I can't find stock of BTA25-600B?
You can fill out our help required form which you can use to request a quote for BTA25-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.