Status: | Active |
---|---|
Series: | BTA20 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
2
in stock
|
Buy Now | |
element14
from US$1.46
|
1,633
in stock
|
Buy Now | |
Farnell
from US$1.39
|
1,633
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
35
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IT(RMS)= 20 A |
VDRM, VRRM= 600 and 700 V |
IGT (Q1)(max) = 35 and 50 mA |
Product Specifications |
---|
DS3164 20 A Snubberless™ Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 20A, 600V, TO-220AB | element14 |
ST Triac, 600V, 20A, TO-220AB | Distrelec |
TRIAC 600V 20A Snubberless TO-220AB ins. | RS |
Thyristor TRIAC 600V 210A 3-Pin(3+Tab) TO-220AB Isolated Tube | EBV Elektronik |
Triac, 600 V, 35 Ma, 20 A, 210 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA20-600CWRG | Newark Electronics |
BTA20 Series 600 Vdrm 20 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTA20-600CWRG?
Additional datasheets, footprints and schematics for BTA20-600CWRG are listed on our Part Details page. You can also find images and similar parts to BTA20-600CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA20-600CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA20-600CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA20-600CWRG fall under?
The BTA20-600CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA20-600CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA20-600CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA20-600CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA20-600CWRG have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and EBV Elektronik have stock available or on a lead time for BTA20-600CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA20-600CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA20-600CWRG?
You can fill out our help required form which you can use to request a quote for BTA20-600CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.