Status: | Active |
---|---|
Series: | BTA16 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
94,480
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,724
in stock
|
Buy Now | |
element14
from US$0.86
|
2,724
in stock
|
Buy Now | |
Farnell
from US$0.81
|
2,724
in stock
|
Buy Now | |
Micros
from US$0.79
|
2,573
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
1,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
745
in stock
|
Buy Now | |
Avnet Silica
-
|
40,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,900
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
ST Triac, 800V, 16A, TO-220AB | Distrelec |
Triac, 800V, 16A, To-220Ab | Newark Electronics |
TRIAC, 800V, 16A, TO-220AB | element14 |
Triac | Micros |
Triac 16A 800V 35mA TO220AB | Schukat Electronic |
Thyristor Triac 16A 800V TO-220AB Insul. | RS |
Thyristor TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BTA16-800CWRG?
Additional datasheets, footprints and schematics for BTA16-800CWRG are listed on our Part Details page. You can also find images and similar parts to BTA16-800CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA16-800CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA16-800CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA16-800CWRG fall under?
The BTA16-800CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA16-800CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA16-800CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA16-800CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA16-800CWRG have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for BTA16-800CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA16-800CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA16-800CWRG?
You can fill out our help required form which you can use to request a quote for BTA16-800CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.