Status: | Active |
---|---|
Series: | BTA12 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
10,400
in stock
|
Buy Now | |
element14
from US$0.84
|
1,803
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,797
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
699
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
420
in stock
|
Buy Now | |
Micros
from US$0.55
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
18,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA12 Series 600 Vdrm 12 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
TRIAC, 12A, 600V, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
Triac 12A 600V 50mA TO220AB | Schukat Electronic |
STMicroelectronics, BTA12-600BRG | RS |
ST BTA12-600BRG 12A 600V Triac | Rapid Electronics |
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA12-600BRG | Newark Electronics |
Where can I find additional details, specifications and documents for a BTA12-600BRG?
Additional datasheets, footprints and schematics for BTA12-600BRG are listed on our Part Details page. You can also find images and similar parts to BTA12-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA12-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA12-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA12-600BRG fall under?
The BTA12-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA12-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA12-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA12-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA12-600BRG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BTA12-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA12-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTA12-600BRG?
You can fill out our help required form which you can use to request a quote for BTA12-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.