Status: | Active |
---|---|
Series: | BTA10 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
No stock
|
Buy Now | |
Future Electronics
from US$0.52
|
850
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
760
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
376
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
84
in stock
|
Buy Now | |
element14
from US$0.72
|
84
in stock
|
Buy Now | |
Farnell
from US$0.68
|
84
in stock
|
Buy Now | |
Avnet Silica
-
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q, Snubberless™) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2002/95/EC) compliant |
Product Specifications |
---|
DS3165 10 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA10 Series 600 Vdrm 10 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
ST Triac, 600V, 10A, TO-220AB | Distrelec |
Triac 10A 600V 50mA TO220AB | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA10-600BRG | Newark Electronics |
TRIAC, 10A, 600V, TO-220AB | element14 |
Thyristor TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
TRIAC 600V 10A 50mA Standard TO-220 ins. | RS |
Where can I find additional details, specifications and documents for a BTA10-600BRG?
Additional datasheets, footprints and schematics for BTA10-600BRG are listed on our Part Details page. You can also find images and similar parts to BTA10-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA10-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA10-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA10-600BRG fall under?
The BTA10-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA10-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA10-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA10-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA10-600BRG have stock available?
Authorised distributors including Future Electronics, Distrelec, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BTA10-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA10-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTA10-600BRG?
You can fill out our help required form which you can use to request a quote for BTA10-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.