BTA10-400CRG Thyristors by STMicroelectronics

TRIAC 400V 10A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for RS
RS
from US$1.25
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 400V
On State RMS Current IT(rms) 10A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 50mA
Gate Trigger Voltage Max Vgt 1.3V
Peak Gate Power 1W

Alternative Descriptions

TRIAC, STANDARD | RS
Triac, 400V, 10A, To-220Ab | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTA10-400CRG?

Additional datasheets, footprints and schematics for BTA10-400CRG are listed on our Part Details page. You can also find images and similar parts to BTA10-400CRG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTA10-400CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA10-400CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTA10-400CRG fall under?

The BTA10-400CRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to BTA10-400CRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTA10-400CRG you can contact the distributor directly for product support, shipping queries etc.

Is the BTA10-400CRG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BTA10-400CRG have stock available?

Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for BTA10-400CRG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTA10-400CRG often in real-time on the comparison pages.

What if I can't find stock of BTA10-400CRG?

You can fill out our help required form which you can use to request a quote for BTA10-400CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay