Status: | Active |
---|---|
Series: | BTA08 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4,292
in stock
|
Buy Now | |
element14
from US$0.78
|
4,292
in stock
|
Buy Now | |
Farnell
from US$0.69
|
4,292
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
4,030
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
271
in stock
|
Buy Now | |
Avnet Silica
-
|
225,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 35 Ma, 8 A, 80 A, 35 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA08-600CWRG | Newark Electronics |
TRIAC, 8A, 600V, TO-220AB | element14 |
Triac 8A 600V 35mA TO220AB | Schukat Electronic |
BTA08 Series 600 Vdrm 8 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Triac | Transfer Multisort Elektronik |
TRIAC 600V 8A 35mA Snubberless TO220ins. | RS |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BTA08-600CWRG?
Additional datasheets, footprints and schematics for BTA08-600CWRG are listed on our Part Details page. You can also find images and similar parts to BTA08-600CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA08-600CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-600CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA08-600CWRG fall under?
The BTA08-600CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA08-600CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-600CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA08-600CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA08-600CWRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for BTA08-600CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA08-600CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA08-600CWRG?
You can fill out our help required form which you can use to request a quote for BTA08-600CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.