Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.7V |
Peak Gate Power | 20W |
Peak Non Rep Surge Current Itsm 50Hz | 90A |
Holding Current Max Ih | 60mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Triac | Transfer Multisort Elektronik |
TRIAC TO-220 ISO 8A 600V | Littelfuse BTA08-600BW3G | RS Americas |
8A 600V TRIAC 50MA TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a BTA08-600BW3G?
Additional datasheets, footprints and schematics for BTA08-600BW3G are listed on our Part Details page. You can also find images and similar parts to BTA08-600BW3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA08-600BW3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-600BW3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA08-600BW3G fall under?
The BTA08-600BW3G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA08-600BW3G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-600BW3G you can contact the distributor directly for product support, shipping queries etc.
Is the BTA08-600BW3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA08-600BW3G have stock available?
Authorised distributors including Farnell, Chip One Stop, Transfer Multisort Elektronik, RS Americas and TTI Europe have stock available or on a lead time for BTA08-600BW3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA08-600BW3G often in real-time on the comparison pages.
What if I can't find stock of BTA08-600BW3G?
You can fill out our help required form which you can use to request a quote for BTA08-600BW3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.