Status: | Active |
---|---|
Series: | BTA08 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
81,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
16,459
in stock
|
Buy Now | |
element14
from US$0.68
|
14,751
in stock
|
Buy Now | |
Farnell
from US$0.64
|
14,751
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
686
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
500
in stock
|
Buy Now | |
Micros
from US$0.58
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
207
in stock
|
Buy Now | |
Avnet Silica
-
|
85,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA08 Series 600 Vdrm 8 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
Triac,600 V,50 Ma,8 A,80 A,50 Ma,1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA08-600BRG | Newark Electronics |
TRIAC, 8A, 600V, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
Triac 8A 600V 50mA TO220AB | Schukat Electronic |
ST Triac, 600V, 8A, TO-220AB | Distrelec |
Thyristor Triac 8A 600V TO-220AB Insul. | RS |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BTA08-600BRG?
Additional datasheets, footprints and schematics for BTA08-600BRG are listed on our Part Details page. You can also find images and similar parts to BTA08-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA08-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA08-600BRG fall under?
The BTA08-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA08-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA08-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA08-600BRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BTA08-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA08-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTA08-600BRG?
You can fill out our help required form which you can use to request a quote for BTA08-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.