Status: | Active |
---|---|
Series: | BTA08 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
254
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
1,117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
558
in stock
|
Buy Now | |
Avnet Silica
-
|
87,600
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
ST Triac, 600V, 8A, TO-220AB | Distrelec |
Triac | Transfer Multisort Elektronik |
Thyristor Triac 8A 600V TO-220AB Insul. | RS |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
BTA08 Series 600 Vdrm 8 A Flange Mount Logic Level Triac Thyristor - TO-220AB | Future Electronics |
TRIAC, 8A, 600V, TO-220AB | Farnell |
Triac, 800V, 8A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a BTA08-600TWRG?
Additional datasheets, footprints and schematics for BTA08-600TWRG are listed on our Part Details page. You can also find images and similar parts to BTA08-600TWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA08-600TWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-600TWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA08-600TWRG fall under?
The BTA08-600TWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA08-600TWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-600TWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA08-600TWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA08-600TWRG have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Avnet Silica and Future Electronics have stock available or on a lead time for BTA08-600TWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA08-600TWRG often in real-time on the comparison pages.
What if I can't find stock of BTA08-600TWRG?
You can fill out our help required form which you can use to request a quote for BTA08-600TWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.