Status: | Active |
---|---|
Series: | BTA06 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
150
in stock
|
Buy Now | |
Micros
from US$0.57
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
1,404
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
665
in stock
|
Buy Now | |
element14
from US$0.62
|
651
in stock
|
Buy Now | |
Farnell
from US$0.62
|
651
in stock
|
Buy Now | |
Avnet Silica
-
|
5,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Product Specifications |
---|
DS0641 6A TRIACS |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Micros |
BTA06 Series 600 Vdrm 6 A Flange Mount Logic Level Triac Thyristor - TO-220AB | Future Electronics |
ST Triac, 600V, 6A, TO-220AB | Distrelec |
Triac, 600V, 6A, To-220Ab | Newark Electronics |
TRIAC, 6A, 600V, TO-220AB | element14 |
TRIAC 600V 6A Logic Level TO-220AB ins. | RS |
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BTA06-600TWRG?
Additional datasheets, footprints and schematics for BTA06-600TWRG are listed on our Part Details page. You can also find images and similar parts to BTA06-600TWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA06-600TWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA06-600TWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA06-600TWRG fall under?
The BTA06-600TWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA06-600TWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA06-600TWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA06-600TWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA06-600TWRG have stock available?
Authorised distributors including Micros, Future Electronics, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for BTA06-600TWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA06-600TWRG often in real-time on the comparison pages.
What if I can't find stock of BTA06-600TWRG?
You can fill out our help required form which you can use to request a quote for BTA06-600TWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.