Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
7,850
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
141
in stock
|
Buy Now | |
element14
from US$0.68
|
141
in stock
|
Buy Now | |
Farnell
from US$0.68
|
141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
71
in stock
|
Buy Now | |
Avnet Silica
-
|
13,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 6A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 60A |
Holding Current Max Ih | 10mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 60A |
Current Itsm @ 60Hz | 63A |
Current t2+g- | 5mA |
Current t2-g+ | 5mA |
Current t2-g- | 5mA |
Device Marking | BTA06-600T |
Gate Trigger Current Igt (Q1) t2+g+ | 5mA |
Gate Trigger Current Max Igt | 5mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Case | TO-220AB |
Thyristor Type | Triac |
BTA06 Series 600 Vdrm 6 A Flange Mount Logic Level Triac Thyristor - TO-220AB | Future Electronics |
ST Triac, 600V, 6A, TO-220AB | Distrelec |
Triac 6A 6 | Newark Electronics |
Triac | Transfer Multisort Elektronik |
Thyristor Triac 6A 600V TO-220AB Insul. | RS |
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BTA06-600TRG?
Additional datasheets, footprints and schematics for BTA06-600TRG are listed on our Part Details page. You can also find images and similar parts to BTA06-600TRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA06-600TRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA06-600TRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA06-600TRG fall under?
The BTA06-600TRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA06-600TRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA06-600TRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA06-600TRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA06-600TRG have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for BTA06-600TRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA06-600TRG often in real-time on the comparison pages.
What if I can't find stock of BTA06-600TRG?
You can fill out our help required form which you can use to request a quote for BTA06-600TRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.