Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE TIE MATERIAL | PE (POLYETHYLENE) |
---|---|
CABLE TIE LENGTH | 222.3MM |
CABLE TIE WIDTH | 9.5MM |
CABLE BUNDLE DIAMETER MAX | 60.3MM |
CABLE TIE TYPE | BEADED |
ACCESSORY TYPE | CABLE TIE |
BODY MATERIAL | NYLON |
COLOUR | RED |
RoHS Compliant | YES |
Cable Ties | Newark Electronics |
Cable Tie | RS Americas |
Where can I find additional details, specifications and documents for a BT-8-10-RD?
Additional datasheets, footprints and schematics for BT-8-10-RD are listed on our Part Details page. You can also find images and similar parts to BT-8-10-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-8-10-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-8-10-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-8-10-RD fall under?
The BT-8-10-RD is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to BT-8-10-RD when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-8-10-RD you can contact the distributor directly for product support, shipping queries etc.
Is the BT-8-10-RD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT-8-10-RD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BT-8-10-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-8-10-RD often in real-time on the comparison pages.
What if I can't find stock of BT-8-10-RD?
You can fill out our help required form which you can use to request a quote for BT-8-10-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.