Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE TIE MATERIAL | PE (POLYETHYLENE) |
---|---|
CABLE TIE LENGTH | 101.6MM |
CABLE TIE WIDTH | 5.2MM |
CABLE BUNDLE DIAMETER MAX | 25.4MM |
CABLE TIE TYPE | BEADED |
ACCESSORY TYPE | CABLE TIE |
BODY MATERIAL | POLYETHYLENE |
RoHS Compliant | YES |
RELEASABLE CABLE TIES | RS |
Cable Ties | Newark Electronics |
Cable Tie | RS Americas |
Where can I find additional details, specifications and documents for a BT-4-10-YL?
Additional datasheets, footprints and schematics for BT-4-10-YL are listed on our Part Details page. You can also find images and similar parts to BT-4-10-YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-4-10-YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-4-10-YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-4-10-YL fall under?
The BT-4-10-YL is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to BT-4-10-YL when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-4-10-YL you can contact the distributor directly for product support, shipping queries etc.
Is the BT-4-10-YL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT-4-10-YL have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BT-4-10-YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-4-10-YL often in real-time on the comparison pages.
What if I can't find stock of BT-4-10-YL?
You can fill out our help required form which you can use to request a quote for BT-4-10-YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.