BT-156.250MBC-T Oscillators by TXC Corporation

OSCILLATOR, LVDS, 156.25MHZ, SMD

Status: Unknown
Series: BT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Nom 156.25MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range BT Series
Oscillator Output Compatibility LVDS
Frequency 156.25MHz
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT-156.250MBC-T?

Additional datasheets, footprints and schematics for BT-156.250MBC-T are listed on our Part Details page. You can also find images and similar parts to BT-156.250MBC-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT-156.250MBC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-156.250MBC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT-156.250MBC-T fall under?

The BT-156.250MBC-T is listed under Crystals & Oscillators > Oscillators > SAW Oscillators.

Can I view similar or alternative parts?

You can view similar parts to BT-156.250MBC-T when available in the SAW Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT-156.250MBC-T you can contact the distributor directly for product support, shipping queries etc.

Is the BT-156.250MBC-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BT-156.250MBC-T have stock available?

There is no stock from authorised distributors for BT-156.250MBC-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT-156.250MBC-T often in real-time on the comparison pages.

What if I can't find stock of BT-156.250MBC-T?

You can fill out our help required form which you can use to request a quote for BT-156.250MBC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay