BT138X-800,127 Thyristors by WeEn Semiconductors

TRIAC, 800V, 12A, TO-220FP

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Europe Avnet Europe
3,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
1,004 units
Buy Now
Logo for Newark Electronics Newark Electronics
419 units
Buy Now
Logo for element14 element14
419 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Schukat Electronic Schukat Electronic
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

Triac | Transfer Multisort Elektronik
Triac, 800V, 12A, To-220Fp Rohs Compliant: Yes |Ween Semiconductors BT138X-800,127 | Newark Electronics
Thyristor TRIAC 800V 105A 3-Pin(3+Tab) TO-220F Rail | Avnet America
RAIL TRIAC | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT138X-800,127?

Additional datasheets, footprints and schematics for BT138X-800,127 are listed on our Part Details page. You can also find images and similar parts to BT138X-800,127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT138X-800,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT138X-800,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT138X-800,127 fall under?

The BT138X-800,127 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to BT138X-800,127 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT138X-800,127 you can contact the distributor directly for product support, shipping queries etc.

Is the BT138X-800,127 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BT138X-800,127 have stock available?

Authorised distributors including Avnet Europe, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for BT138X-800,127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT138X-800,127 often in real-time on the comparison pages.

What if I can't find stock of BT138X-800,127?

You can fill out our help required form which you can use to request a quote for BT138X-800,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay