Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
5,156
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
5,156
in stock
|
Buy Now | |
element14
from US$0.43
|
5,156
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
801
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
320
in stock
|
Buy Now | |
RS
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | TO-220 |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 95A |
Holding Current Max Ih | 30mA, 30mA |
No. of Pins | - |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 95A |
Current Itsm @ 60Hz | 105A |
Current t2+g- | 25mA |
Current t2-g+ | 70mA |
Current t2-g- | 25mA |
Gate Trigger Current Igt (Q1) t2+g+ | 25mA |
Gate Trigger Current Max Igt | 70mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Repetitive Reverse Voltage Vrrm Max | 800V |
Termination Type | Through Hole |
Thyristor Type | Triac |
Triac, 800 V, 12 A, 95 A, 30 Ma, 1.5 V Rohs Compliant: Yes |Ween Semiconductors BT138-800,127 | Newark Electronics |
TRIAC, 12A, 800V, TO-220 | element14 |
Triac | Transfer Multisort Elektronik |
Triac,800V,12A,BT138-800 | RS |
Thyristor TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage, Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI), Igt | 70mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BT138-800 127?
Additional datasheets, footprints and schematics for BT138-800 127 are listed on our Part Details page. You can also find images and similar parts to BT138-800 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT138-800 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT138-800 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT138-800 127 fall under?
The BT138-800 127 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT138-800 127 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT138-800 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BT138-800 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT138-800 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for BT138-800 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT138-800 127 often in real-time on the comparison pages.
What if I can't find stock of BT138-800 127?
You can fill out our help required form which you can use to request a quote for BT138-800 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.