Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
4,292
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,292
in stock
|
Buy Now | |
element14
from US$0.27
|
4,292
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
284
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220FP |
Gate Trigger Current Max (QI) Igt | 20mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 65A |
Holding Current Max Ih | 20mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Triac, 8A, 600V, To-220Fp | Newark Electronics |
TRIAC, 8A, 600V, TO-220FP | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 71A 3-Pin(3+Tab) TO-220F | Avnet Silica |
Where can I find additional details, specifications and documents for a BT137X-600E 127?
Additional datasheets, footprints and schematics for BT137X-600E 127 are listed on our Part Details page. You can also find images and similar parts to BT137X-600E 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT137X-600E 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT137X-600E 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT137X-600E 127 fall under?
The BT137X-600E 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BT137X-600E 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT137X-600E 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BT137X-600E 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT137X-600E 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BT137X-600E 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT137X-600E 127 often in real-time on the comparison pages.
What if I can't find stock of BT137X-600E 127?
You can fill out our help required form which you can use to request a quote for BT137X-600E 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.