Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
8,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
151
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Standard triac,BT137B-800 8A 800V | RS |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 71A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Triac, 800V, 8A, To-263 Rohs Compliant: Yes |Ween Semiconductors BT137B-800F,118 | Newark Electronics |
Where can I find additional details, specifications and documents for a BT137B-800F,118?
Additional datasheets, footprints and schematics for BT137B-800F,118 are listed on our Part Details page. You can also find images and similar parts to BT137B-800F,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT137B-800F,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT137B-800F,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT137B-800F,118 fall under?
The BT137B-800F,118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT137B-800F,118 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT137B-800F,118 you can contact the distributor directly for product support, shipping queries etc.
Is the BT137B-800F,118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT137B-800F,118 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for BT137B-800F,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT137B-800F,118 often in real-time on the comparison pages.
What if I can't find stock of BT137B-800F,118?
You can fill out our help required form which you can use to request a quote for BT137B-800F,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.