BT137-800 127 WeEn Semiconductors Parts by WeEn Semiconductors

TRIAC 8A 800V TO-220AB

Status: Unknown
Series: BT137 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
4,521
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
4,521
in stock
Buy Now
Logo for element14
element14
from US$0.28
4,521
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.32
3,264
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
5,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 800V
On State RMS Current IT(rms) 8A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 70mA
Gate Trigger Voltage Max Vgt 1V
Peak Gate Power 5W
Peak Non Rep Surge Current Itsm 50Hz 71A
Holding Current Max Ih 20mA
No. of Pins 3Pins
Operating Temperature Max 125°C
Product Range BT137 Series
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Triac, 8A, 800V, To-220Ab | Newark Electronics
TRIAC, 8A, 800V, TO-220AB | element14
Triac | Transfer Multisort Elektronik
Thyristor TRIAC 800V 71A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik


BT137-800,127 Thyristors by NXP Semiconductors

TRIAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Peak Repetitive Off-State Voltage, Vdrm 800V
On State RMS Current IT(rms) 8A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI), Igt 70mA
Gate Trigger Voltage Max Vgt 1.5V
Peak Gate Power 5W
No. of Pins 3Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT137-800 127?

Additional datasheets, footprints and schematics for BT137-800 127 are listed on our Part Details page. You can also find images and similar parts to BT137-800 127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT137-800 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT137-800 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT137-800 127 fall under?

The BT137-800 127 is listed under WeEn Semiconductors Parts.

Can I view similar or alternative parts?

You can view similar parts to BT137-800 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT137-800 127 you can contact the distributor directly for product support, shipping queries etc.

Is the BT137-800 127 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BT137-800 127 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for BT137-800 127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT137-800 127 often in real-time on the comparison pages.

What if I can't find stock of BT137-800 127?

You can fill out our help required form which you can use to request a quote for BT137-800 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay