Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
9,709
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
10,303
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,709
in stock
|
Buy Now | |
element14
from US$0.12
|
9,709
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI) Igt | 7mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 12.5A |
Holding Current Max Ih | 5mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Triac | Transfer Multisort Elektronik |
Triac, 1A, 600V, To-92 | Newark Electronics |
TRIAC, 1A, 600V, TO-92 | element14 |
Thyristor TRIAC 600V 13.8A 3-Pin SPT T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BT131-600 116?
Additional datasheets, footprints and schematics for BT131-600 116 are listed on our Part Details page. You can also find images and similar parts to BT131-600 116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT131-600 116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT131-600 116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT131-600 116 fall under?
The BT131-600 116 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BT131-600 116 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT131-600 116 you can contact the distributor directly for product support, shipping queries etc.
Is the BT131-600 116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT131-600 116 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BT131-600 116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT131-600 116 often in real-time on the comparison pages.
What if I can't find stock of BT131-600 116?
You can fill out our help required form which you can use to request a quote for BT131-600 116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.