Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | 100m |
Data Rate | 12Mbps |
Bluetooth Class | - |
Receive Sensitivity | -89dBm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BLUETOOTH MODULE, V4.0, 12MBPS | Farnell |
Bluetooth Module, V4.0, 12Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a BT111-A-HCI?
Additional datasheets, footprints and schematics for BT111-A-HCI are listed on our Part Details page. You can also find images and similar parts to BT111-A-HCI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT111-A-HCI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT111-A-HCI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT111-A-HCI fall under?
The BT111-A-HCI is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BT111-A-HCI when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT111-A-HCI you can contact the distributor directly for product support, shipping queries etc.
Is the BT111-A-HCI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT111-A-HCI have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BT111-A-HCI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT111-A-HCI often in real-time on the comparison pages.
What if I can't find stock of BT111-A-HCI?
You can fill out our help required form which you can use to request a quote for BT111-A-HCI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.