Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
CABLE TIE MATERIAL | NYLON (POLYAMIDE) |
---|---|
CABLE TIE LENGTH | 273.1MM |
CABLE TIE WIDTH | 9.5MM |
CABLE BUNDLE DIAMETER MAX | 85.7MM |
CABLE TIE TYPE | BEADED |
ACCESSORY TYPE | CABLE TIE |
BODY MATERIAL | NYLON |
COLOUR | WHITE |
RoHS Compliant | YES |
CABLE TIE 273,1MM | RS |
Tie, Nylon 6/6, 3-1/8 in. (Max.), 10.75in., 3/8 in. | Essentra Components BT-10-01-NT | RS Americas |
Cable Ties | Newark Electronics |
BEADED TIE 10.75 NYLON" | Future Electronics |
Where can I find additional details, specifications and documents for a BT-10-01-NT?
Additional datasheets, footprints and schematics for BT-10-01-NT are listed on our Part Details page. You can also find images and similar parts to BT-10-01-NT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-10-01-NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-10-01-NT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-10-01-NT fall under?
The BT-10-01-NT is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to BT-10-01-NT when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-10-01-NT you can contact the distributor directly for product support, shipping queries etc.
Is the BT-10-01-NT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT-10-01-NT have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for BT-10-01-NT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-10-01-NT often in real-time on the comparison pages.
What if I can't find stock of BT-10-01-NT?
You can fill out our help required form which you can use to request a quote for BT-10-01-NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.