Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 4 |
Battery Holder Mount | Panel |
Product Range | - |
Accessory Type | Battery Holder |
Battery Size Code | AA |
Battery Terminals | Snap Contact |
For Use With | AA Batteries |
No. of Cells | 4 |
Termination Method | Press Fit |
BATTERY HOLDER, 4XAA, PK5 | Farnell |
Where can I find additional details, specifications and documents for a BT00825?
Additional datasheets, footprints and schematics for BT00825 are listed on our Part Details page. You can also find images and similar parts to BT00825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT00825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT00825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT00825 fall under?
The BT00825 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to BT00825 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT00825 you can contact the distributor directly for product support, shipping queries etc.
Is the BT00825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT00825 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BT00825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT00825 often in real-time on the comparison pages.
What if I can't find stock of BT00825?
You can fill out our help required form which you can use to request a quote for BT00825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.