Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 18V |
---|---|
Power Rating | - |
Chuck Size | 10mm |
Product Range | - |
Plug Type | UK |
Battery Capacity | 1.2Ah |
Battery Type | NiCd |
Chuck Type | Keyless |
Drilling Capacity Concrete | 10mm |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 13mm |
No Load Speed (RPM) | 0 - 300 / 0 - 900 rpm |
No. of Speeds | 2 |
Torque Max | 30N-m |
Torque Settings | 16 |
Weight | 4.5kg |
Where can I find additional details, specifications and documents for a BT-CD 18/1 I?
Additional datasheets, footprints and schematics for BT-CD 18/1 I are listed on our Part Details page. You can also find images and similar parts to BT-CD 18/1 I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-CD 18/1 I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-CD 18/1 I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-CD 18/1 I fall under?
The BT-CD 18/1 I is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to BT-CD 18/1 I when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-CD 18/1 I you can contact the distributor directly for product support, shipping queries etc.
Is the BT-CD 18/1 I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT-CD 18/1 I have stock available?
There is no stock from authorised distributors for BT-CD 18/1 I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-CD 18/1 I often in real-time on the comparison pages.
What if I can't find stock of BT-CD 18/1 I?
You can fill out our help required form which you can use to request a quote for BT-CD 18/1 I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.