BT-30 Personal Protection & Safety by 3M

LENGTH ADJUSTING BREATHING TUBE, VINYL

Status: Unknown
Series: Versaflo BT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$78.62

Distributor Stock
Logo for RS
RS
from US$78.62
31
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$79.26
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$88.20
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Respirator Type Powered
Product Range Versaflo BT Series
RoHS Compliant NA

Alternative Descriptions

Versaflo BT-30 Adjusting Breathing Tube | RS
Versaflo Length Adjusting Breathing Tube BT-30, 1 EA/BAG, 3M | 3M BT-30 | RS Americas
Length Adjusting Breathing Tube, Vinyl | Newark Electronics


BT-30 Chemicals & Adhesives by Master Appliance

BUTANE, CANISTER, 145G, 5.125OZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Compressed Gas Type Butane
Dispensing Method Canister
Weight 145g
Supply Voltage 1.5V
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT-30?

Additional datasheets, footprints and schematics for BT-30 are listed on our Part Details page. You can also find images and similar parts to BT-30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT-30 fall under?

The BT-30 is listed under Static Control, Site Safety & Clean Room Products > Personal Protection & Safety > Respirators Accessories.

Can I view similar or alternative parts?

You can view similar parts to BT-30 when available in the Respirators Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT-30 you can contact the distributor directly for product support, shipping queries etc.

Is the BT-30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BT-30 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for BT-30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT-30 often in real-time on the comparison pages.

What if I can't find stock of BT-30?

You can fill out our help required form which you can use to request a quote for BT-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay