Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
26,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
26,370
in stock
|
Buy Now | |
element14
from US$0.62
|
26,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
4,850
in stock
|
Buy Now | |
RS
from US$0.65
|
4,798
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N/P-Ch, 20V, 5.1A, Tsdson | Newark Electronics |
MOSFET, AECQ101, COMPLE, 20V, 5.1A, 2.5W | element14 |
Infineon MOSFET BSZ215CHXTMA1 | RS |
Trans MOSFET N/P-CH 20V 5.1A/3.2A Automotive T/R | Future Electronics |
Trans MOSFET N/P-CH 20V 5.1A/3.2A 8-Pin TSDSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSZ215CHXTMA1?
Additional datasheets, footprints and schematics for BSZ215CHXTMA1 are listed on our Part Details page. You can also find images and similar parts to BSZ215CHXTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSZ215CHXTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSZ215CHXTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSZ215CHXTMA1 fall under?
The BSZ215CHXTMA1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSZ215CHXTMA1 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSZ215CHXTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSZ215CHXTMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BSZ215CHXTMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BSZ215CHXTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSZ215CHXTMA1 often in real-time on the comparison pages.
What if I can't find stock of BSZ215CHXTMA1?
You can fill out our help required form which you can use to request a quote for BSZ215CHXTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.